Status: | Active |
---|---|
Series: | NCP553 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current of 2.8uA Typical |
Low Output Voltage Option |
Output Voltage Accuracy of 2.0% |
Applications |
---|
Battery Powered Consumer Products |
Camcorders and Cameras |
End Products |
---|
HandHeld Instruments |
Description | NCP553, Vout: 3.0 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3 |
IO Typ (A) | 0.08 |
VI Min (V) | 3.3 |
VI Max (V) | 12 |
VDO Typ (V) | 0.7 |
Iq Typ (mA) | 0.0028 |
Noise (µVrms) | 90 |
Enable | No |
PowerGood | No |
Package Type | SC-82AB-4 |
NCP553SQ30T1G, ANA LDO LINEAR REGULATOR | RS |
Ic,volt Regulator,fixed,+3V,cmos,sot-143R,4Pin,plastic Rohs Compliant: Yes |Onsemi NCP553SQ30T1G | Newark Electronics |
LDO Regulator Pos 3V 0.18A 4-Pin(3+Tab) SC-82AB T/R | Avnet America |
NCP553SQ30T1G, Single Linear Voltage Regulator, 80mA 3 V, 2%, 4-Pin SC-82AB | ON Semiconductor NCP553SQ30T1G | RS Americas |
LDO, FIXED, 3V, 0.08A, SC-70-4 | element14 |
Where can I find additional details, specifications and documents for a NCP553SQ30T1G?
Additional datasheets, footprints and schematics for NCP553SQ30T1G are listed on our Part Details page. You can also find images and similar parts to NCP553SQ30T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP553SQ30T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP553SQ30T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP553SQ30T1G fall under?
The NCP553SQ30T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP553SQ30T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP553SQ30T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP553SQ30T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP553SQ30T1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP553SQ30T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP553SQ30T1G often in real-time on the comparison pages.
What if I can't find stock of NCP553SQ30T1G?
You can fill out our help required form which you can use to request a quote for NCP553SQ30T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.