Status: | Active |
---|---|
Series: | NCP551 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,620
in stock
|
Buy Now | |
element14
from US$0.19
|
5,620
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,620
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low quiescent current of 4.0 µA typical |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option |
High Accuracy Output Voltage of 2.0% |
Industrial Temperature Range of –40° C to 85° C |
Applications |
---|
Battery Powered Instruments |
Communication Equipment |
Camcorders and Cameras |
End Products |
---|
Hand–Held Instruments |
Consumer |
Description | NCP551, Vout: 1.8 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.15 |
VI Min (V) | 1.7 |
VI Max (V) | 12 |
VDO Typ (V) | 0.13 |
Iq Typ (mA) | 0.004 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
Ic, Voltage Regulator | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
NCP551SN18T1G, ANA 1.8V LOW DROP OUT REG | RS |
LDO Regulator Pos 1.8V 0.15A 5-Pin TSOP T/R | EBV Elektronik |
NCP551 Series 1.8 V 150 mA Fixed Surface Mount Voltage Regulator - SC-74A | Future Electronics |
NCP551SN18T1G, ANA 1.8V LOW DROP OUT REG | ON Semiconductor NCP551SN18T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCP551SN18T1G?
Additional datasheets, footprints and schematics for NCP551SN18T1G are listed on our Part Details page. You can also find images and similar parts to NCP551SN18T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP551SN18T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP551SN18T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP551SN18T1G fall under?
The NCP551SN18T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP551SN18T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP551SN18T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP551SN18T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP551SN18T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for NCP551SN18T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP551SN18T1G often in real-time on the comparison pages.
What if I can't find stock of NCP551SN18T1G?
You can fill out our help required form which you can use to request a quote for NCP551SN18T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.