Input Voltage Max | 18V |
---|---|
Input Voltage Min | - |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed Adjustable |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Output Current - Output 1 | 250mA |
Output Current - Output 2 | 250mA |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 1.25V |
Dropout Voltage Vdo | 250mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
LDO, DUAL, 3.3V/1.25V, 0.25A, TO-252-5 | Farnell |
Where can I find additional details, specifications and documents for a NCP5504DTRKG?
Additional datasheets, footprints and schematics for NCP5504DTRKG are listed on our Part Details page. You can also find images and similar parts to NCP5504DTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5504DTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5504DTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5504DTRKG fall under?
The NCP5504DTRKG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP5504DTRKG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5504DTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5504DTRKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5504DTRKG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NCP5504DTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5504DTRKG often in real-time on the comparison pages.
What if I can't find stock of NCP5504DTRKG?
You can fill out our help required form which you can use to request a quote for NCP5504DTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.