Status: | Unknown |
---|---|
Series: | NCP5501 |
RoHS: | Compliant |
Output Current up to 500 mA |
2.9% Output Voltage Accuracy |
Low Dropout Voltage (230 mV at 500 mA) |
Enable Control Pin (NCP5500 / NCV5500) |
Reverse Bias Protection |
Short Circuit Protection |
Thermal Shutdown |
Wide Operating Temperature Range NCV5500 / NCV5501; -40 °C to +125 °C Ambient Temperature NCP5500 / NCP5501; -40 °C to +85 °C Ambient Temperature |
NCV Prefix for Applications that Require Site and Change Control |
Stable with Low Cost Ceramic Capacitors |
These are Pb-Free Devices |
Applications |
---|
Automotive |
Post SMPS Regulation |
End Products |
---|
Industrial and Consumer |
Point of Use Regulation |
Compliance | Pb-free Halide free |
---|
IC, VOLTAGE REGULATOR | element14 |
Where can I find additional details, specifications and documents for a NCP5501DT50G?
Additional datasheets, footprints and schematics for NCP5501DT50G are listed on our Part Details page. You can also find images and similar parts to NCP5501DT50G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5501DT50G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5501DT50G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5501DT50G fall under?
The NCP5501DT50G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP5501DT50G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5501DT50G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5501DT50G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5501DT50G have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for NCP5501DT50G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5501DT50G often in real-time on the comparison pages.
What if I can't find stock of NCP5501DT50G?
You can fill out our help required form which you can use to request a quote for NCP5501DT50G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.