Status: | Active |
---|---|
Series: | NCP5500 |
RoHS: | Compliant |
Prices starting from US$0.43
Output Current up to 500 mA |
2.9% Output Voltage Accuracy |
Low Dropout Voltage (230 mV at 500 mA) |
Enable Control Pin (NCP5500 / NCV5500) |
Reverse Bias Protection |
Short Circuit Protection |
Thermal Shutdown |
Wide Operating Temperature Range NCV5500 / NCV5501; -40 °C to +125 °C Ambient Temperature NCP5500 / NCP5501; -40 °C to +85 °C Ambient Temperature |
NCV Prefix for Applications that Require Site and Change Control |
Stable with Low Cost Ceramic Capacitors |
These are Pb-Free Devices |
Applications |
---|
Automotive |
Post SMPS Regulation |
End Products |
---|
Industrial and Consumer |
Point of Use Regulation |
Description | NCP5500, Vout: Adj |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.5 |
VI Max (V) | 18 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.03 |
PSRR (dB) | 75 |
Noise (µVrms) | 35 |
Enable | Yes |
PowerGood | No |
Package Type | DPAK-5 |
Ic,volt Regulator,adjustable,+1.25 To +5V,bipolar,sip,5Pin,plastic Rohs Compliant: Yes |Onsemi NCP5500DTADJRKG | Newark Electronics |
NCP5500 Series 500 mA 1.25 to 5 V Adjustable Output LDO Regulator -TO-252-5 | Future Electronics |
LDO Regulator Pos 1.25V to 5V 0.5A 5-Pin(4+Tab) DPAK T/R | Avnet America |
LDO, ADJ, 1.25V TO 5V, 0.5A, TO-252-5 | element14 |
Where can I find additional details, specifications and documents for a NCP5500DTADJRKG?
Additional datasheets, footprints and schematics for NCP5500DTADJRKG are listed on our Part Details page. You can also find images and similar parts to NCP5500DTADJRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5500DTADJRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5500DTADJRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5500DTADJRKG fall under?
The NCP5500DTADJRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP5500DTADJRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5500DTADJRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5500DTADJRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5500DTADJRKG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP5500DTADJRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5500DTADJRKG often in real-time on the comparison pages.
What if I can't find stock of NCP5500DTADJRKG?
You can fill out our help required form which you can use to request a quote for NCP5500DTADJRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.