NCP5500DT50RKG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 500 mA, 1.25 to 5 V, High PSRR, Low Iq, Adjustable

Status: Unknown
Series: NCP5500
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This low dropout (LDO) linear voltage regulator provides up to 500 mA over a user-adjustable output range of 1.25 V to 5.0 V, or at a fixed output voltage of 1.5 V, 3.3 V or 5.0 V, with typical output voltage accuracy better than 3%. An internal PNP pass transistor permits low dropout voltage and operation at full load current at the minimum input voltage. NCV versions are qualified for demanding automotive applications that require extended temperature operation and site and change control. NCP5500 and NCV5500 versions include an Enable/Shutdown function and are available in a DPAK 5 and SOIC 8 packages. NCP5501 and NCV5501 versions are available in DPAK 3 for applications that do not require logical on/off control. This regulator family is ideal for applications that require a broad input voltage range, and low dropout performance up to 500 mA load using low cost ceramic capacitors. Integral protection features include short circuit current and thermal shutdown.

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Avnet America
Avnet America
-
7,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Output Current up to 500 mA
2.9% Output Voltage Accuracy
Low Dropout Voltage (230 mV at 500 mA)
Enable Control Pin (NCP5500 / NCV5500)
Reverse Bias Protection
Short Circuit Protection
Thermal Shutdown
Wide Operating Temperature Range NCV5500 / NCV5501; -40 °C to +125 °C Ambient Temperature NCP5500 / NCP5501; -40 °C to +85 °C Ambient Temperature
NCV Prefix for Applications that Require Site and Change Control
Stable with Low Cost Ceramic Capacitors
These are Pb-Free Devices
Applications
Automotive
Post SMPS Regulation
End Products
Industrial and Consumer
Point of Use Regulation

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO Regulator Pos 5V 0.5A 5-Pin(4+Tab) DPAK T/R | Avnet America
LDO, FIXED, 5V, 0.5A, TO-251-5 | Farnell
Ic,volt Regulator,fixed,+5V,bipolar,sip,5Pin,plastic Rohs Compliant: Yes |Onsemi NCP5500DT50RKG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP5500DT50RKG?

Additional datasheets, footprints and schematics for NCP5500DT50RKG are listed on our Part Details page. You can also find images and similar parts to NCP5500DT50RKG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP5500DT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5500DT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP5500DT50RKG fall under?

The NCP5500DT50RKG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP5500DT50RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5500DT50RKG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP5500DT50RKG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP5500DT50RKG have stock available?

Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for NCP5500DT50RKG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP5500DT50RKG often in real-time on the comparison pages.

What if I can't find stock of NCP5500DT50RKG?

You can fill out our help required form which you can use to request a quote for NCP5500DT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay