Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 50A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 25V |
Driver Case Style | QFN |
No. of Pins | 40Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | Lead (27-Jun-2018) |
NCP5369MNR2G, Dual MOSFET Power Driver, 35A, 4.5 - 25 V, 40-Pin QFN | ON Semiconductor NCP5369MNR2G | RS Americas |
MOSFET DRIVER, HIGH/LOW SIDE, QFN-40 | element14 |
Integrated Drmos/Reel Rohs Compliant: Yes |Onsemi NCP5369MNR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5369MNR2G?
Additional datasheets, footprints and schematics for NCP5369MNR2G are listed on our Part Details page. You can also find images and similar parts to NCP5369MNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5369MNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5369MNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5369MNR2G fall under?
The NCP5369MNR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5369MNR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5369MNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5369MNR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5369MNR2G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP5369MNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5369MNR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5369MNR2G?
You can fill out our help required form which you can use to request a quote for NCP5369MNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.