Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 80A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Driver Case Style | QFN |
No. of Pins | 40Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | Lead (27-Jun-2018) |
Integrated Driver & Mosfet/Reel Rohs Compliant: Yes |Onsemi NCP5339MNTXG | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, QFN-40 | Farnell |
Where can I find additional details, specifications and documents for a NCP5339MNTXG?
Additional datasheets, footprints and schematics for NCP5339MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP5339MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5339MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5339MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5339MNTXG fall under?
The NCP5339MNTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5339MNTXG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5339MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5339MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5339MNTXG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP5339MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5339MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP5339MNTXG?
You can fill out our help required form which you can use to request a quote for NCP5339MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.