Status: | Active |
---|---|
Series: | NCP5212 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.8% accuracy; 0.8 V reference |
4.5 V to 27 V battery/adapter voltage range |
Adjustable output voltage range: 0.8 V to 3.3 V |
Synchronization interleaving between two NCP5212 devices |
Skip mode for power saving operation at light load |
Lossless inductor current sensing |
Programmable transient response enhancement (TRE) control |
Programmable adaptive voltage positioning (AVP) |
Input supply feedforward control |
Internal SoftStart |
Integrated output discharge (SoftStop) |
Built-in adaptive gate drivers |
PGOOD indication |
Overvoltage, undervoltage and overcurrent protection |
Thermal shutdown |
Applications |
---|
Notebook system power |
End Products |
---|
Notebook system power |
Description | NCP5212 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1 |
Control Mode | Current/Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 27 |
fSW Typ (kHz) | 300 |
Package Type | QFN-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Dc/Dc Controller, 4.5V To 5.5V, 1 Output, Synchronous Buck, 300Khz, Hqfn-16 Rohs Compliant: Yes |Onsemi NCP5212AMNTXG | Newark Electronics |
NCP5212A Series 27 V 330 KHz Single Synchronous Step-Down Controller - QFN-16 | Future Electronics |
DC DC Cntrlr Single-OUT Sync Step Down 4.5V to 27V Input 16-Pin QFN EP T/R | Avnet America |
Synchronous Step-Down Controller QFN16EP | ON Semiconductor NCP5212AMNTXG | RS Americas |
SYNC BUCK CONTROLLER, 300KHZ, HQFN-16 | element14 |
Where can I find additional details, specifications and documents for a NCP5212AMNTXG?
Additional datasheets, footprints and schematics for NCP5212AMNTXG are listed on our Part Details page. You can also find images and similar parts to NCP5212AMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5212AMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5212AMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5212AMNTXG fall under?
The NCP5212AMNTXG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP5212AMNTXG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5212AMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5212AMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5212AMNTXG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP5212AMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5212AMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP5212AMNTXG?
You can fill out our help required form which you can use to request a quote for NCP5212AMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.