Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
Avnet Asia
from US$3.07
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
1,877
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
239
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2.2A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 100ns |
Output Delay | 100ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5181 |
Device Type | High Side Low Side |
Module Configuration | Half Bridge |
No. of Drivers | 2Drivers |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 2400mA |
Output Resistance | 5ohm |
Output Sink Current | 2.4A |
Output Source Current Max | 1.1A |
Output Voltage | 620.3V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
MOSFET DRVR 2.2A 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet Asia |
IC: driver | Transfer Multisort Elektronik |
600V High and Low Side Driver 2.2A SOIC8 | ON Semiconductor NCP5181DR2G | RS Americas |
IC, MOSFET/IGBT DRIVER, DUAL INPUT | element14 |
Ic,dual Mosfet Driver,sop,8Pin,plastic |Onsemi NCP5181DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5181DR2G?
Additional datasheets, footprints and schematics for NCP5181DR2G are listed on our Part Details page. You can also find images and similar parts to NCP5181DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5181DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5181DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5181DR2G fall under?
The NCP5181DR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5181DR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5181DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5181DR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5181DR2G have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, Chip One Stop, RS Americas and element14 have stock available or on a lead time for NCP5181DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5181DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5181DR2G?
You can fill out our help required form which you can use to request a quote for NCP5181DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.