Status: | Unknown |
---|---|
Series: | Adj 3A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.37
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 500mV |
Adjustable Output Voltage Max | 1.5V |
Input Voltage Min | 2.7V |
Input Voltage Max | 3.6V |
Product Range | Adj 3A Linear Voltage Regulators |
Output Current | 3A |
Output Type | Adjustable |
Linear Regulator Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Type:Adjustable | Newark Electronics |
DDR/DDR2/DDR3/DDR4 Termination Regulator 3A 2.7V to 3.6V 10-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP51510MNTAG?
Additional datasheets, footprints and schematics for NCP51510MNTAG are listed on our Part Details page. You can also find images and similar parts to NCP51510MNTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51510MNTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51510MNTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51510MNTAG fall under?
The NCP51510MNTAG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP51510MNTAG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51510MNTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51510MNTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP51510MNTAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP51510MNTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51510MNTAG often in real-time on the comparison pages.
What if I can't find stock of NCP51510MNTAG?
You can fill out our help required form which you can use to request a quote for NCP51510MNTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.