Status: | Active |
---|---|
Series: | NCP51460 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.63 |
1,397
|
Buy Now | |
Newark Electronics | US$0.30 |
65,828
|
Buy Now | |
element14 | US$0.32 |
62,601
|
Buy Now | |
Farnell | US$0.32 |
62,601
|
Buy Now | |
Chip One Stop | US$0.23 |
3,862
|
Buy Now | |
Distrelec | US$0.38 |
2,910
|
Buy Now | |
Transfer Multisort Elektronik | US$0.36 |
1,611
|
Buy Now | |
Future Electronics | US$0.24 |
-
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now |
Operating Input Voltage VIN 4.2 V to 28 V |
Output Current Capability of 0 to 20 mA |
Output Voltage Temperature Coefficient of 18 ppm/C |
Output Voltage Accuracy 1 %, for 0 °C TA 100 °C |
High PSRR of 68 dB at 1 kHz |
Stable Without Output Capacitor |
Low Quiescent Current of 140 µA |
Low Output Noise of 18 µVRMS |
Output Voltage Option: 3.3V |
Benefits |
---|
Wide Input Voltage range allows operation from a variety of different voltage sources |
Can be used in Precision Voltage Regulator applications |
Provides a stable output voltage accross all the temperature range |
Extremely good output voltage accuracy over operating temperature range |
Provides a clean voltage rail from noisy or power supplies |
Suitable for space constrained applications or where a fast output rise time is required |
Good choice for battery operated equipment |
Suitable for audio or other noise sensitive applications |
Provides a commonly used low voltage rail |
Applications |
---|
A/D and D/A Converters |
Medical Equipment |
Battery Powered Systems |
End Products |
---|
Precision Regulator Systems |
Standby Power Supplies |
Description | NCP51460 |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
V(BR) Typ (V) | 3.3 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.14 |
IR Min (mA) | 20 |
VF Max (V) | 30 |
TA Max (°C) | 100 |
Package Type | SOT-23-3 |
Volt Ref, Shunt - Fixed, 0 To 100Deg C | Newark Electronics |
VOLTAGE REF, SERIES, 3.3V, SOT-23-3 | element14 |
onsemi Voltage Reference 3.33V 18ppm/°C 1% SOT-23-3 | Distrelec |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Reference 20mA Micropower SOT23 | RS |
NCP51460 series 3.3 V 20 mA Micropower Precision Voltage Reference - SOT-23-3 | Future Electronics |
V-Ref Precision 3.3V 20mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP51460SN33T1G?
Additional datasheets, footprints and schematics for NCP51460SN33T1G are listed on our Part Details page. You can also find images and similar parts to NCP51460SN33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51460SN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51460SN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51460SN33T1G fall under?
The NCP51460SN33T1G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to NCP51460SN33T1G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51460SN33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51460SN33T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP51460SN33T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for NCP51460SN33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51460SN33T1G often in real-time on the comparison pages.
What if I can't find stock of NCP51460SN33T1G?
You can fill out our help required form which you can use to request a quote for NCP51460SN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.