Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 750mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Ddr Termination Regulator, 3A, Dfn-10 | Newark Electronics |
3 A DDR Termination Regulator | Future Electronics |
DDR/DDR2/DDR3/LPDDR3/DDR4 Termination Regulator 3A 2.375V to 5.5V 10-Pin DFN T/R | Avnet America |
DDR TERMINATION REGULATOR, 3A, DFN-10 | Farnell |
Where can I find additional details, specifications and documents for a NCP51402MNTXG?
Additional datasheets, footprints and schematics for NCP51402MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP51402MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51402MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51402MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51402MNTXG fall under?
The NCP51402MNTXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP51402MNTXG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51402MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51402MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP51402MNTXG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP51402MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51402MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP51402MNTXG?
You can fill out our help required form which you can use to request a quote for NCP51402MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.