NCP51401MNTXG Power Management ICs - PMIC by ON Semiconductor

DDR TERMINATION REGULATOR 3A DFN-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for element14
element14
from US$0.62
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Memory Supported DDR2 DDR3 LPDDR3 DDR4
Source / Sink Current 3A
Supply Voltage Min 2.375V
Supply Voltage Max 5.5V
DDR Regulator Case Style DFN
No. of Pins 10Pins
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Automotive Qualification Standard AEC-Q100
Input Voltage Max 5.5V
Input Voltage Min 2.375V
LDO Regulator Case Style DFN
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Output Current 3A
Output Type Adjustable

Alternative Descriptions

3 Amp Vtt Termination Regulator Ddr1, Ddr2, Ddr3, Lpddr3, Ddr4/Reel |Onsemi NCP51401MNTXG | Newark Electronics
DDR Termination Regulator, DDR1, DDR2, DDR3, LPDDR3, DDR4, 2.375 V to 5.5 V, 3 A, 10 Pins, DFN-EP | Avnet America
DDR TERMINATION REGULATOR, 3A, DFN-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP51401MNTXG?

Additional datasheets, footprints and schematics for NCP51401MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP51401MNTXG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP51401MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51401MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP51401MNTXG fall under?

The NCP51401MNTXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NCP51401MNTXG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51401MNTXG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP51401MNTXG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCP51401MNTXG have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP51401MNTXG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP51401MNTXG often in real-time on the comparison pages.

What if I can't find stock of NCP51401MNTXG?

You can fill out our help required form which you can use to request a quote for NCP51401MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay