Status: | Unknown |
---|---|
Series: | 750mV 3mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
2,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
8,126
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,910
in stock
|
Buy Now | |
element14
from US$0.39
|
2,910
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 750mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 750mV 3mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DDR Termination Regulator, DDR1, DDR2, DDR3, LPDDR3, DDR4, 2.375 V to 5.5 V, 3 A, 10 Pins, DFN-EP | Avnet America |
Ldo, Fixed, 0.75V, 3A, Dfn-10 | Newark Electronics |
LDO, FIXED, 0.75V, 3A, DFN-10 | element14 |
Voltage Regulator | Future Electronics |
Where can I find additional details, specifications and documents for a NCP51400MNTXG?
Additional datasheets, footprints and schematics for NCP51400MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP51400MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51400MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51400MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51400MNTXG fall under?
The NCP51400MNTXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP51400MNTXG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51400MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51400MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP51400MNTXG have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP51400MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51400MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP51400MNTXG?
You can fill out our help required form which you can use to request a quote for NCP51400MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.