Status: | Unknown |
---|---|
Series: | NCP512 |
RoHS: | Compliant |
Low Quiescent Current of 40 µA Typical |
Low Dropout Voltage of 250 mV at 80 mA |
Low Output Voltage Option |
Output Voltage Accuracy of 2.0% |
Industrial Temperature Range of –40°C to 85°C |
Applications |
---|
Cellular Phones |
Hand–Held Instruments |
End Products |
---|
Battery Powered Consumer Products |
Camcorders and Cameras |
Compliance | Pb-free Halide free |
---|
LDO, FIXED, 2.7V, 0.08A, SC-70-5 | Farnell |
Ldo, Fixed, 2.7V, 0.08A, Sc-70-5 |Onsemi NCP512SQ27T2G | Newark Electronics |
LDO Regulator Pos 2.7V 0.2A 5-Pin SC-70 T/R | Avnet America |
NCP512SQ27T2G, Single Linear Voltage Regulator, 200mA 2.7 V, 2%, 5-Pin SC-88A | ON Semiconductor NCP512SQ27T2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP512SQ27T2G?
Additional datasheets, footprints and schematics for NCP512SQ27T2G are listed on our Part Details page. You can also find images and similar parts to NCP512SQ27T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP512SQ27T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP512SQ27T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP512SQ27T2G fall under?
The NCP512SQ27T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP512SQ27T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP512SQ27T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP512SQ27T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP512SQ27T2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP512SQ27T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP512SQ27T2G often in real-time on the comparison pages.
What if I can't find stock of NCP512SQ27T2G?
You can fill out our help required form which you can use to request a quote for NCP512SQ27T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.