Status: | Active |
---|---|
Series: | NCP511 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,050
in stock
|
Buy Now | |
Farnell
from US$0.29
|
133,133
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,454
in stock
|
Buy Now | |
element14
from US$0.31
|
5,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Quiescent Current of 40 µA Typical |
Low Dropout Voltage of 100 mV at 100 mA |
Excellent Line and Load Regulation |
Maximum Operating Voltage of 6.0 V |
Low Output Voltage Option |
High Accuracy Output Voltage of 2.0% |
Industrial Temperature Range of -40°C to 85°C |
Pb-Free Packages are Available |
Applications |
---|
Cellular Phones |
Hand-Held Instruments |
End Products |
---|
Battery Powered Instruments |
Camcorders and Cameras |
Description | NCP511, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.15 |
VI Min (V) | 1.9 |
VI Max (V) | 6 |
VDO Typ (V) | 0.09 |
Iq Typ (mA) | 0.04 |
PSRR (dB) | 50 |
Noise (µVrms) | 110 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
LDO VOLTAGE REGULATORS | Farnell |
NCP511 Series 150 mA 3.3 V Fixed Output CMOS LDO Voltage Regulator - TSOP-5 | Future Electronics |
Fixed Ldo Voltage Regulator, 0V To 6V, 100Mv Dropout, 3.3Vout, 150Maout, Tsop-5 Rohs Compliant: Yes |Onsemi NCP511SN33T1G | Newark Electronics |
IC, LINEAR VOLTAGE REGULATOR | element14 |
NCP511SN33T1G, ANA 3.3V LDO LINAR LDFREE | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 3.3V 0.15A 5-Pin TSOP T/R | Avnet Silica |
NCP511SN33T1G, LDO Voltage Regulator, 3.3 V 2%, 0 - 6 Vin, 5-Pin TSOP | ON Semiconductor NCP511SN33T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCP511SN33T1G?
Additional datasheets, footprints and schematics for NCP511SN33T1G are listed on our Part Details page. You can also find images and similar parts to NCP511SN33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP511SN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP511SN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP511SN33T1G fall under?
The NCP511SN33T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP511SN33T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP511SN33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP511SN33T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP511SN33T1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for NCP511SN33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP511SN33T1G often in real-time on the comparison pages.
What if I can't find stock of NCP511SN33T1G?
You can fill out our help required form which you can use to request a quote for NCP511SN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.