NCP5106BMNTWG Gate Drivers by ON Semiconductor

MOSFET / IGBT Drivers, High Voltage, High and Low Side

Status: Unknown
Series: NCP5106
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP5106 is a High Voltage gate Driver IC providing two outputs for direct drive of 2 N-channel power MOSFETs or IGBTs arranged in a half-bridge configuration version B or any other high-side + low-side configuration version A. It uses the bootstrap technique to insure a proper drive of the High-side power switch. The driver works with 2 independent inputs. NCP5109 = 200V NCP5106 = 600V

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Voltage Range: Up to 600 V
dV/dt Immunity ± 50 V/nsec
Gate Drive Supply Range from 10 V to 20 V
High and Low Drive Outputs
Output Source / Sink Current Capability 250 mA / 500 mA
3.3 V and 5 V Input Logic Compatible
Up to Vcc Swing on Input Pins
Matched Propagation Delays Between Both Channels
Outputs in Phase with the Inputs
Independent Logic Inputs to Accommodate All Topologies (Version A)
Cross Conduction Protection with 100 ns Internal Fixed Dead Time (Version B )
Under Vcc LockOut (UVLO) for Both Channels
Pin-to-Pin Compatible with Industry Standards
Applications
Half-Bridge Power Converters
Full-Bridge Converters
End Products
Any Complementary Drive Converters (Asymmetrical Half-Bridge, Active Clamp) (A version only).

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

MOSFET and Power Driver 500mA 2-OUT Hi/Lo Side Non-Inverting 10-Pin DFN T/R | Avnet America
MOSFET DRIVER, HALF BRIDGE, DFN-10 | Farnell
Mosfet Driver, Half Bridge, Dfn-10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP5106BMNTWG?

Additional datasheets, footprints and schematics for NCP5106BMNTWG are listed on our Part Details page. You can also find images and similar parts to NCP5106BMNTWG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP5106BMNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5106BMNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP5106BMNTWG fall under?

The NCP5106BMNTWG is listed under Power Management > Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to NCP5106BMNTWG when available in the Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5106BMNTWG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP5106BMNTWG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP5106BMNTWG have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP5106BMNTWG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP5106BMNTWG often in real-time on the comparison pages.

What if I can't find stock of NCP5106BMNTWG?

You can fill out our help required form which you can use to request a quote for NCP5106BMNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay