Status: | Active |
---|---|
Series: | NCP5104 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
2,390
in stock
|
Buy Now | |
element14
from US$0.76
|
968
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
858
in stock
|
Buy Now | |
Farnell
from US$0.53
|
858
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage range: up to 600 V |
dV/dt Immunity 50 V/nsec |
Gate drive supply range from 10 V to 20 V |
High and Low drive outputs |
Output source / sink current capability: 250 mA / 500 mA |
3.3 V and 5 V input logic compatible |
Up to Vcc swing on input pins |
Under Vcc LockOut (UVLO) for both channels |
Pin to pin compatible with Industry standard |
Matched propagation delays between both channels |
1 input with internal fixed dead time (520 ns) |
Benefits |
---|
Rugged and flexible design |
Robust design |
Wide supply range |
Suitable for half bridge converter topology |
Suitable for low to mid power applications |
Low level input for micro-controller operation |
Flexible input level up to Vcc |
Robust design |
Reduced design efforts |
Applications |
---|
Half bridge power converter: low to mid power |
White goods |
End Products |
---|
Lighting ballast |
Motor Control |
Description | NCP5104 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 600 |
VCC Max (V) | 20 |
Rise Time (ns) | 85 |
Fall Time (ns) | 35 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 620 |
Turn Off Prop. Delay Typ (ns) | 100 |
Delay Matching | 45 |
Package Type | SOIC-8 |
NCP5104DR2G, NCP5104 IN SOIC | RS |
MOSFET DRIV, HALF BRIDGE, SOIC-8 | element14 |
Mosfet Driv, Half Bridge, Soic-8 | Newark Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC N T/R | EBV Elektronik |
NCP Series 500 mA 20 V 10 Ohm High Voltage Half Bridge Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP5104DR2G?
Additional datasheets, footprints and schematics for NCP5104DR2G are listed on our Part Details page. You can also find images and similar parts to NCP5104DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5104DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5104DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5104DR2G fall under?
The NCP5104DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5104DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5104DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5104DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5104DR2G have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for NCP5104DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5104DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5104DR2G?
You can fill out our help required form which you can use to request a quote for NCP5104DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.