Status: | Active |
---|---|
Series: | NCP508 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,945
in stock
|
Buy Now | |
element14
from US$0.16
|
1,815
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,815
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
412
in stock
|
Buy Now | |
Avnet Silica
-
|
126,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very Low Noise at 39 uVrms without a Bypass Capacitor |
Fast enable response (20 usec) |
High Ripple Rejection of 70 dB at 1 kHz |
Can use decoupling capacitors with ESR ranging from milliohms to 3 ohms. |
Benefits |
---|
Suitable for audio or measurement applications |
Responds quickly to a turn-on signal |
Provides a clean voltage rail from a battery or noisey supply |
Suitable for cheap ceramic capacitors |
Applications |
---|
RF Subsystems in Handsets |
Bluetooth headsets |
End Products |
---|
Noise sensitive circuits; VCOs, PLL |
Meters, Instrumentation |
Description | NCP508, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.05 |
VI Min (V) | 1.8 |
VI Max (V) | 13 |
VDO Typ (V) | 0.155 |
Iq Typ (mA) | 0.3 |
PSRR (dB) | 70 |
Noise (µVrms) | 39 |
Enable | Yes |
PowerGood | No |
Package Type | SC-88A / SC-70-5 |
LDO, FIXED, 3.3V, 0.05A, SC-70-5 | element14 |
NCP508SQ33T1G, LDO | RS |
Ldo, Fixed, 3.3V, 0.05A, Sc-70-5 | Newark Electronics |
LDO Regulator Pos 3.3V 0.05A 5-Pin SC-70 T/R | Avnet Silica |
NCP508 Series 50 mA 3.3 V Fixed Output SMT LDO Voltage Regulator - SOT-353 | Future Electronics |
Voltage Regulators, LDO, LDO, IC REG LDO 3.3V 50MA SC88A | ON Semiconductor NCP508SQ33T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCP508SQ33T1G?
Additional datasheets, footprints and schematics for NCP508SQ33T1G are listed on our Part Details page. You can also find images and similar parts to NCP508SQ33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP508SQ33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP508SQ33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP508SQ33T1G fall under?
The NCP508SQ33T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP508SQ33T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP508SQ33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP508SQ33T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP508SQ33T1G have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NCP508SQ33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP508SQ33T1G often in real-time on the comparison pages.
What if I can't find stock of NCP508SQ33T1G?
You can fill out our help required form which you can use to request a quote for NCP508SQ33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.