Status: | Active |
---|---|
Series: | NCP508 |
RoHS: | Compliant |
Prices starting from US$0.10
Very Low Noise at 39 uVrms without a Bypass Capacitor |
Fast enable response (20 usec) |
High Ripple Rejection of 70 dB at 1 kHz |
Can use decoupling capacitors with ESR ranging from milliohms to 3 ohms. |
Benefits |
---|
Suitable for audio or measurement applications |
Responds quickly to a turn-on signal |
Provides a clean voltage rail from a battery or noisey supply |
Suitable for cheap ceramic capacitors |
Applications |
---|
RF Subsystems in Handsets |
Bluetooth headsets |
End Products |
---|
Noise sensitive circuits; VCOs, PLL |
Meters, Instrumentation |
Description | NCP508, Vout: 1.8 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.05 |
VI Min (V) | 1.8 |
VI Max (V) | 13 |
VDO Typ (V) | 0.155 |
Iq Typ (mA) | 0.3 |
PSRR (dB) | 70 |
Noise (µVrms) | 39 |
Enable | Yes |
PowerGood | No |
Package Type | SC-88A / SC-70-5 |
LDO Regulator 1.8V 50mA Low Noise SC70-5 | RS |
Linear Voltage Regulator, Ldo, Low Noise, Fast Turn On, 50 Ma/Reel |Onsemi NCP508SQ18T1G | Newark Electronics |
NCP508 Series 50 mA 1.8 V Fixed Output SMT LDO Voltage Regulator - SOT-353 | Future Electronics |
LDO Regulator Pos 1.8V 0.05A 5-Pin SC-70 T/R | Avnet America |
LDO Regulator 1.8V 50mA Low Noise SC70-5 | ON Semiconductor NCP508SQ18T1G | RS Americas |
LDO, FIXED, 1.8V, 0.03A, SOT-323-5 | Farnell |
Where can I find additional details, specifications and documents for a NCP508SQ18T1G?
Additional datasheets, footprints and schematics for NCP508SQ18T1G are listed on our Part Details page. You can also find images and similar parts to NCP508SQ18T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP508SQ18T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP508SQ18T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP508SQ18T1G fall under?
The NCP508SQ18T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP508SQ18T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP508SQ18T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP508SQ18T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP508SQ18T1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP508SQ18T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP508SQ18T1G often in real-time on the comparison pages.
What if I can't find stock of NCP508SQ18T1G?
You can fill out our help required form which you can use to request a quote for NCP508SQ18T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.