Status: | Active |
---|---|
Series: | NCP5030 |
RoHS: | Compliant |
Efficiency: 87% at 500 mA and 3.3 V VIN |
Internal Synchronous Rectifier, No Schottky Diodes |
Adjustable Switching Limit Current to Optimize inductor size |
0.3 µA Shut-down Control with True-Cut off |
Input Voltage Range from 2.7 V to 5.5 V |
200 mV Feedback Voltage |
Output Over-voltage and Thermal Shut Down Protection |
Applications |
---|
LED Drive from Alkaline Batteries |
End Products |
---|
Flash Lights |
Description | NCP5030 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
VIN Min (V) | 2.7 |
VIN Max (V) | 5.5 |
VO Max (V) | 5.5 |
IO Max (mA) | 1200 |
fSW Typ (kHz) | 700 |
Package Type | WDFN-12 |
LED DRIVER, BUCK-BOOST, 700KHZ, WDFN-12 | element14 |
Buck-Boost Converter LED Driver WDFN12 | RS |
Led Driver, Buck-Boost, 700Khz, Wdfn-12 | Newark Electronics |
NCP5030MTTXG, LED Display Driver 1-Segments, 2.7 - 5.5 V, 12-Pin WDFN | ON Semiconductor NCP5030MTTXG | RS Americas |
Where can I find additional details, specifications and documents for a NCP5030MTTXG?
Additional datasheets, footprints and schematics for NCP5030MTTXG are listed on our Part Details page. You can also find images and similar parts to NCP5030MTTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5030MTTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5030MTTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5030MTTXG fall under?
The NCP5030MTTXG is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5030MTTXG when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5030MTTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5030MTTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5030MTTXG have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for NCP5030MTTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5030MTTXG often in real-time on the comparison pages.
What if I can't find stock of NCP5030MTTXG?
You can fill out our help required form which you can use to request a quote for NCP5030MTTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.