Status: | Active |
---|---|
Series: | NCP5007 |
RoHS: | Compliant |
Inductor Based Converter brings High Efficiency |
Constant Output Current Regulation |
2.7 to 5.5 V Input Voltage Range |
Vout to 22 V Output Compliance Allows up to 5 LEDs Drive in Series which Provides Automatic LED Current Matching |
Built-in Over Voltage Protection |
0.3 µA Standby Quiescent Current |
Includes Dimming Function (PWM) |
Enable Function Driven Directly from Low Battery Voltage Source |
Thermal Shutdown Protection |
All Pins are Fully ESD Protected |
Low EMI Radiation |
Applications |
---|
LED Display Back Light Control |
End Products |
---|
High Efficiency Step up Converter |
Description | NCP5007 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
VIN Min (V) | 2.7 |
VIN Max (V) | 20 |
VO Max (V) | 22 |
IO Max (mA) | 50 |
fSW Typ (kHz) | 1200 |
Package Type | TSOP-5 / SOT-23-5 |
BACKLIGHT LED BOOST DRIVER, TSOP5 | element14 |
Led Driver, Boost, Tsop-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5007SNT1G?
Additional datasheets, footprints and schematics for NCP5007SNT1G are listed on our Part Details page. You can also find images and similar parts to NCP5007SNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5007SNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5007SNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5007SNT1G fall under?
The NCP5007SNT1G is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5007SNT1G when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5007SNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5007SNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5007SNT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCP5007SNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5007SNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP5007SNT1G?
You can fill out our help required form which you can use to request a quote for NCP5007SNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.