Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 24V |
Output Current Max | 50mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSOP |
No. of Pins | 5Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5006 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 90% |
Input Voltage | 2.7V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Backlighting |
Operating Temperature Range | -25°C to +85°C |
Output Current | 50mA |
Output Voltage | 24V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Backlight Led Boost Driver, Tsop5 |Onsemi NCP5006SNT1G | Newark Electronics |
NCP5006SNT1G, LED Driver 5-Segments, 3.3 V, 5 V, 5-Pin TSOP | ON Semiconductor NCP5006SNT1G | RS Americas |
BACKLIGHT LED BOOST DRIVER, TSOP5 | element14 |
Where can I find additional details, specifications and documents for a NCP5006SNT1G?
Additional datasheets, footprints and schematics for NCP5006SNT1G are listed on our Part Details page. You can also find images and similar parts to NCP5006SNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5006SNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5006SNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5006SNT1G fall under?
The NCP5006SNT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5006SNT1G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5006SNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5006SNT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5006SNT1G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCP5006SNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5006SNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP5006SNT1G?
You can fill out our help required form which you can use to request a quote for NCP5006SNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.