NCP4587DMX28TCG Power Management ICs - PMIC by ON Semiconductor

LDO 150MA 2.8V TRI 6XDFN

Status: Unknown
Series: 2.8V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.4V
Input Voltage Max 5.25V
Fixed Output Voltage Nom. 2.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style XDFN
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 2.8V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 4587
Operating Temperature Range -40°C to +85°C
Output Voltage Nom. 2.8V
Primary Input Voltage 5.25V

Alternative Descriptions

NCP4587DMX28TCG, SHIFT REGISTERS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP4587DMX28TCG?

Additional datasheets, footprints and schematics for NCP4587DMX28TCG are listed on our Part Details page. You can also find images and similar parts to NCP4587DMX28TCG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP4587DMX28TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4587DMX28TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP4587DMX28TCG fall under?

The NCP4587DMX28TCG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NCP4587DMX28TCG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4587DMX28TCG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP4587DMX28TCG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCP4587DMX28TCG have stock available?

Authorised distributors including Farnell have stock available or on a lead time for NCP4587DMX28TCG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP4587DMX28TCG often in real-time on the comparison pages.

What if I can't find stock of NCP4587DMX28TCG?

You can fill out our help required form which you can use to request a quote for NCP4587DMX28TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay