Status: | Active |
---|---|
Series: | NCP45525 |
RoHS: | Compliant |
Advanced Controller with Charge Pump |
Integrated N-Channel MOSFET |
Soft-Start via Slew Rate Control (NCP45525: Adjustable, NCP45524: Fixed) |
Input Voltage Range 0.5 V to 13.5 V (18V Tolerant) |
Low Standby Current |
Quick Output Discharge Function (Adjustable) |
No External Components Required |
Power Good Signaling (NCP45524) |
Low On-resistance |
Enable Pins with CMOS Input Levels |
Pb-Free Device |
Applications |
---|
Power Management |
Portable Electronics and Systems |
Set-top Boxes |
Notebook and Tablet Computers |
Hot Swap Devices and Peripheral Ports |
End Products |
---|
Hot Swapping |
Telecom, Networking, Medical, and Industrial Equipment |
Residential Gateways |
Enterprise Servers |
Handheld Devices |
Description | NCP45525 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | Y |
Over Current - Current Source (Y/N) | N |
Current Limit (FIXED/ADJ/NO) | FIXED |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 18 |
Max Current (A) | 6 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | Y |
Vin Min (V) | 0.5 |
Vin Max (V) | 13.5 |
Iq (µA) | 680 |
eFuse / Hot Plug (Y/N) | Y |
Input / Output | 1:1 |
Product Family | ecoSwitch |
Package Type | DFN-8 |
Power Load Distribution Switch IC, High Side, 1 Channel, 13.5 V, 6 A, 31.7 Milliohms, 8 Pins, DFN-EP | Avnet America |
POWER LOAD SWITCH, 13.5V, DFN-8 | element14 |
Power Load Switch, 13.5V, Dfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP45525IMNTWG-H?
Additional datasheets, footprints and schematics for NCP45525IMNTWG-H are listed on our Part Details page. You can also find images and similar parts to NCP45525IMNTWG-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP45525IMNTWG-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP45525IMNTWG-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP45525IMNTWG-H fall under?
The NCP45525IMNTWG-H is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP45525IMNTWG-H when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP45525IMNTWG-H you can contact the distributor directly for product support, shipping queries etc.
Is the NCP45525IMNTWG-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP45525IMNTWG-H have stock available?
Authorised distributors including Avnet America, element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for NCP45525IMNTWG-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP45525IMNTWG-H often in real-time on the comparison pages.
What if I can't find stock of NCP45525IMNTWG-H?
You can fill out our help required form which you can use to request a quote for NCP45525IMNTWG-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.