Status: | Active |
---|---|
Series: | NCP451 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.75 V - 5.5 V operating range |
12 m RDS(ON) at 3.6 V |
DC current up to 3 A |
Output Auto-discharge |
Benefits |
---|
Compatible with the latest generation of SoCs and CPUs |
Minimizes voltage drop and power loss |
Support for portable processors |
Eliminates residual voltage on the output rail |
Applications |
---|
Load Management |
Tablets |
End Products |
---|
Smart Phones |
Ultrabooks |
Description | NCP451 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 12 |
Max Current (A) | 3 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 0.75 |
Vin Max (V) | 5.5 |
Iq (µA) | 8 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Package Type | WLCSP-6 |
Load Switch 3A Discharge 1.2-3.6V WLCSP6 | RS |
Power Switch Hi Side 3A 6-Pin WLCSP T/R | EBV Elektronik |
Controlled Load Switch, Ultra-Small, Low Ron, 3.0 A, With Auto-Discharge Path/Reel |Onsemi NCP451FCT2G | Newark Electronics |
NCP451 Series 5.5 V 3 A Ultra-Small Low Ron and Controlled Load Switch - WLCSP-6 | Future Electronics |
Load switch, 3A, ultra small, low Ton, auto discharge path, 1.2-3.6V, WLCSP6 | ON Semiconductor NCP451FCT2G | RS Americas |
POWER LOAD DISTRIBUTION SWITCH, WLCSP-6 | element14 |
Where can I find additional details, specifications and documents for a NCP451FCT2G?
Additional datasheets, footprints and schematics for NCP451FCT2G are listed on our Part Details page. You can also find images and similar parts to NCP451FCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP451FCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP451FCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP451FCT2G fall under?
The NCP451FCT2G is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP451FCT2G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP451FCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP451FCT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP451FCT2G have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for NCP451FCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP451FCT2G often in real-time on the comparison pages.
What if I can't find stock of NCP451FCT2G?
You can fill out our help required form which you can use to request a quote for NCP451FCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.