Status: | Active |
---|---|
Series: | NCP4355 |
RoHS: | Compliant |
Prices starting from US$0.25
Description | NCP4355, with Constant Current Current Loop |
---|---|
Compliance | Pb-free Halide free |
VCC Max (V) | 36 |
Vref Typ (V) | 1.25 |
ICC Max (A) | 0.000135 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SOIC-8 |
Secondary Side Controller, Smps Off Mode, For Low Standby Power Adapters/Reel |Onsemi NCP4355CDR2G | Newark Electronics |
NCP4355 Series 36 V 100 uA Surface Mount Secondary Side SMPS Controller - SOIC-8 | Future Electronics |
Secondary Side SMPS OFF Mode Controller 8-Pin SOIC T/R | Avnet America |
AC-DC CONVERTER, 3.5V-36V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP4355CDR2G?
Additional datasheets, footprints and schematics for NCP4355CDR2G are listed on our Part Details page. You can also find images and similar parts to NCP4355CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4355CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4355CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4355CDR2G fall under?
The NCP4355CDR2G is listed under Power Management > AC-DC Power Conversion > Secondary Side Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP4355CDR2G when available in the Secondary Side Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4355CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4355CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP4355CDR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NCP4355CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4355CDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP4355CDR2G?
You can fill out our help required form which you can use to request a quote for NCP4355CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.