Status: | Active |
---|---|
Series: | NCP431 |
RoHS: | Compliant |
Low Minimum Operating Current: 40 uA, Typ @ 25C |
Voltage Reference Tolerance: 1%, Typ @ 25C |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance, 0.22ohm Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Equivalent FullRange Temperature Coefficient of 50 ppm/C Typical |
NCP431 is pin compatible to the TL432 |
NCP432 is pin compatible to the TL431 |
Benefits |
---|
Reduced power consumption |
Accurate Reference Voltage |
Allows for use in a broad range of applications |
High and stable gain even at very low cathode current operation |
Accurate and reliable operation over the temperature range |
Accurate reference across temperature |
Easily upgrade performance with no board level change |
Alternate pin configuration |
Applications |
---|
Switchmode Power Supplies |
Adapters |
End Products |
---|
Instrumentation |
Flat TVs |
Description | NCP431, 0°C to 70°C |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.04 |
IR Min (mA) | 0.04 |
VF Max (V) | 36 |
TA Max (°C) | 70 |
Package Type | TO-92 |
VOLTAGE REF, SHUNT, 2.5V-36V, TO-226AA-3 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Reference | RS Americas |
Voltage Reference, Precision, Shunt - Adjustable, Ncp431A Series, 2.5V To 36V, To-226Aa-3 Rohs Compliant: Yes |Onsemi NCP431ACLPRAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP431ACLPRAG?
Additional datasheets, footprints and schematics for NCP431ACLPRAG are listed on our Part Details page. You can also find images and similar parts to NCP431ACLPRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP431ACLPRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP431ACLPRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP431ACLPRAG fall under?
The NCP431ACLPRAG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to NCP431ACLPRAG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP431ACLPRAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP431ACLPRAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP431ACLPRAG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for NCP431ACLPRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP431ACLPRAG often in real-time on the comparison pages.
What if I can't find stock of NCP431ACLPRAG?
You can fill out our help required form which you can use to request a quote for NCP431ACLPRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.