Status: | Unknown |
---|---|
Series: | NCP431 |
RoHS: | Compliant |
Low Minimum Operating Current: 40 uA, Typ @ 25C |
Voltage Reference Tolerance: 1%, Typ @ 25C |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance, 0.22ohm Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Equivalent FullRange Temperature Coefficient of 50 ppm/C Typical |
NCP431 is pin compatible to the TL432 |
NCP432 is pin compatible to the TL431 |
Benefits |
---|
Reduced power consumption |
Accurate Reference Voltage |
Allows for use in a broad range of applications |
High and stable gain even at very low cathode current operation |
Accurate and reliable operation over the temperature range |
Accurate reference across temperature |
Easily upgrade performance with no board level change |
Alternate pin configuration |
Applications |
---|
Switchmode Power Supplies |
Adapters |
End Products |
---|
Instrumentation |
Flat TVs |
Compliance | Pb-free Halide free |
---|
Voltage Ref, Shunt, 2.5V-36V, Nsoic-8 | Newark Electronics |
V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP431ACDR2G?
Additional datasheets, footprints and schematics for NCP431ACDR2G are listed on our Part Details page. You can also find images and similar parts to NCP431ACDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP431ACDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP431ACDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP431ACDR2G fall under?
The NCP431ACDR2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to NCP431ACDR2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP431ACDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP431ACDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP431ACDR2G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCP431ACDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP431ACDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP431ACDR2G?
You can fill out our help required form which you can use to request a quote for NCP431ACDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.