Status: | Active |
---|---|
Series: | NCP4200 |
RoHS: | Compliant |
Prices starting from US$1.65
I2C |
Fast Enhanced PWM Flex Mode architecture |
Benefits |
---|
Enables digital programming of key system parameters |
Excellent load transient performance |
Applications |
---|
CPU Vcore |
End Products |
---|
Gaming, Desktop, Server |
Description | NCP4200 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 2/3/4 |
VCC Min (V) | 1.7 |
VCC Max (V) | 24 |
fSW Typ (kHz) | 1500 |
Package Type | QFN-40 |
Dc/Dc Ctrl, Sync Buck, 6Mhz, Qfn-40 | Newark Electronics |
NCP4200 Series 24 V 6 MHz Multi-Phase Synchronous Buck Converter - QFN-40 | Future Electronics |
DC/DC Controller, Synchronous Buck (Step Down), 4.7 V to 5.75 V, 4 Outputs, 6 MHz, 40 Pins, QFN-EP | Avnet America |
DC/DC CTRL, SYNC BUCK, 6MHZ, QFN-40 | element14 |
Where can I find additional details, specifications and documents for a NCP4200MNR2G?
Additional datasheets, footprints and schematics for NCP4200MNR2G are listed on our Part Details page. You can also find images and similar parts to NCP4200MNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4200MNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4200MNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4200MNR2G fall under?
The NCP4200MNR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP4200MNR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4200MNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4200MNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP4200MNR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP4200MNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4200MNR2G often in real-time on the comparison pages.
What if I can't find stock of NCP4200MNR2G?
You can fill out our help required form which you can use to request a quote for NCP4200MNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.