Status: | Active |
---|---|
Series: | NCP380 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
368
in stock
|
Buy Now | |
element14
from US$0.31
|
368
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2.5V 5.5V operating range |
70 mΩ High-Side MOSFET |
Adjustable and Fixed current limit |
Under voltage lock-out |
Built-in Soft start |
Thermal Protection |
Soft turn-off |
Reverse voltage Protection |
Enable active high or low |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
This is a Pb-Free Device |
Applications |
---|
Laptops, USB ports, TVs |
Description | NCP380, Adjustable, Enable L |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
VI Max (V) | 7 |
rDS(on) Max (mΩ) | 100 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | TSOP-6 |
POWER LOAD SWITCH, HIGH SIDE, TSOP-6 | element14 |
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 2.1A 6-Pin TSOP T/R | Avnet Silica |
Power Distribution Switch, Current-Limiting (Fixed And Adjustable)/Reel |Onsemi NCP380LSNAJAAT1G | Newark Electronics |
NCP380 Series 5.5 V 110 mOhm Low Side Adj Power-Distribution Switch - TSOP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP380LSNAJAAT1G?
Additional datasheets, footprints and schematics for NCP380LSNAJAAT1G are listed on our Part Details page. You can also find images and similar parts to NCP380LSNAJAAT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP380LSNAJAAT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP380LSNAJAAT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP380LSNAJAAT1G fall under?
The NCP380LSNAJAAT1G is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP380LSNAJAAT1G when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP380LSNAJAAT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP380LSNAJAAT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP380LSNAJAAT1G have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for NCP380LSNAJAAT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP380LSNAJAAT1G often in real-time on the comparison pages.
What if I can't find stock of NCP380LSNAJAAT1G?
You can fill out our help required form which you can use to request a quote for NCP380LSNAJAAT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.