Status: | Active |
---|---|
Series: | NCP380 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,498
in stock
|
Buy Now | |
element14
from US$0.26
|
1,498
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,498
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V 5.5V operating range |
70 mΩ High-Side MOSFET |
Adjustable and Fixed current limit |
Under voltage lock-out |
Built-in Soft start |
Thermal Protection |
Soft turn-off |
Reverse voltage Protection |
Enable active high or low |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
This is a Pb-Free Device |
Applications |
---|
Laptops, USB ports, TVs |
Description | NCP380, 0.5 A, Enable L |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
VI Max (V) | 7 |
rDS(on) Max (mΩ) | 100 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | TSOP-5 / SOT-23-5 |
ON Semiconductor, NCP380LSN05AAT1G | RS |
Pwr Load Switch, High Side, 0.5A, Tsop-5 | Newark Electronics |
PWR LOAD SWITCH, HIGH SIDE, 0.5A, TSOP-5 | element14 |
NCP380 Series Low Side Fixed 500 mA Power Distribution Switch - TSOP-5 | Future Electronics |
USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP380LSN05AAT1G?
Additional datasheets, footprints and schematics for NCP380LSN05AAT1G are listed on our Part Details page. You can also find images and similar parts to NCP380LSN05AAT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP380LSN05AAT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP380LSN05AAT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP380LSN05AAT1G fall under?
The NCP380LSN05AAT1G is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP380LSN05AAT1G when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP380LSN05AAT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP380LSN05AAT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP380LSN05AAT1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCP380LSN05AAT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP380LSN05AAT1G often in real-time on the comparison pages.
What if I can't find stock of NCP380LSN05AAT1G?
You can fill out our help required form which you can use to request a quote for NCP380LSN05AAT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.