Status: | Active |
---|---|
Series: | NCP380 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
5,105
in stock
|
Buy Now | |
element14
from US$0.30
|
28,076
in stock
|
Buy Now | |
Farnell
from US$0.27
|
20,067
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
2,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,092
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2.5V 5.5V operating range |
70 mΩ High-Side MOSFET |
Adjustable and Fixed current limit |
Under voltage lock-out |
Built-in Soft start |
Thermal Protection |
Soft turn-off |
Reverse voltage Protection |
Enable active high or low |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
This is a Pb-Free Device |
Applications |
---|
Laptops, USB ports, TVs |
Description | NCP380, Adjustable, Enable H |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
VI Max (V) | 7 |
rDS(on) Max (mΩ) | 100 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | TSOP-6 |
POWER LOAD SWITCH, HIGH SIDE, 5V, TSOP-6 | element14 |
Current-limiting power switch,adj,TSOP5 | RS |
onsemi Power Distribution Switch, High Side, 5.5V, 4ms, TSOP | Distrelec |
Power Distribution Switch, Current-Limiting (Fixed And Adjustable)/Reel |Onsemi NCP380HSNAJAAT1G | Newark Electronics |
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 2.1A 6-Pin TSOP T/R | Avnet Silica |
NCP380 Series High Side Adjustable 2.1 A Power Distribution Switch - TSOP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP380HSNAJAAT1G?
Additional datasheets, footprints and schematics for NCP380HSNAJAAT1G are listed on our Part Details page. You can also find images and similar parts to NCP380HSNAJAAT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP380HSNAJAAT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP380HSNAJAAT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP380HSNAJAAT1G fall under?
The NCP380HSNAJAAT1G is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP380HSNAJAAT1G when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP380HSNAJAAT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP380HSNAJAAT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP380HSNAJAAT1G have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for NCP380HSNAJAAT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP380HSNAJAAT1G often in real-time on the comparison pages.
What if I can't find stock of NCP380HSNAJAAT1G?
You can fill out our help required form which you can use to request a quote for NCP380HSNAJAAT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.