Status: | Active |
---|---|
Series: | NCP380 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,784
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,982
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,898
in stock
|
Buy Now | |
element14
from US$0.25
|
5
in stock
|
Buy Now | |
Farnell
from US$0.25
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V 5.5V operating range |
70 mΩ High-Side MOSFET |
Adjustable and Fixed current limit |
Under voltage lock-out |
Built-in Soft start |
Thermal Protection |
Soft turn-off |
Reverse voltage Protection |
Enable active high or low |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
This is a Pb-Free Device |
Applications |
---|
Laptops, USB ports, TVs |
Description | NCP380, Adjustable, Enable H |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
VI Max (V) | 7 |
rDS(on) Max (mΩ) | 80 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | UDFN-6 |
Power Distribution Switch, Current-Limiting (Fixed And Adjustable)/Reel |Onsemi NCP380HMUAJAATBG | Newark Electronics |
Current-limiting power switch,adj,UDFN6 | RS |
POWER LOAD SWITCH, HIGH SIDE, UDFN-6 | element14 |
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 2.1A 6-Pin UDFN EP T/R | EBV Elektronik |
NCP380 Series High Side Adjustable 2.1 A Power Distribution Switch - UDFN-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP380HMUAJAATBG?
Additional datasheets, footprints and schematics for NCP380HMUAJAATBG are listed on our Part Details page. You can also find images and similar parts to NCP380HMUAJAATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP380HMUAJAATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP380HMUAJAATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP380HMUAJAATBG fall under?
The NCP380HMUAJAATBG is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP380HMUAJAATBG when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP380HMUAJAATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP380HMUAJAATBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP380HMUAJAATBG have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for NCP380HMUAJAATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP380HMUAJAATBG often in real-time on the comparison pages.
What if I can't find stock of NCP380HMUAJAATBG?
You can fill out our help required form which you can use to request a quote for NCP380HMUAJAATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.