Status: | Active |
---|---|
Series: | NCP380 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
4,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,610
in stock
|
Buy Now | |
element14
from US$0.26
|
4,610
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V 5.5V operating range |
70 mΩ High-Side MOSFET |
Adjustable and Fixed current limit |
Under voltage lock-out |
Built-in Soft start |
Thermal Protection |
Soft turn-off |
Reverse voltage Protection |
Enable active high or low |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
This is a Pb-Free Device |
Applications |
---|
Laptops, USB ports, TVs |
Description | NCP380, 1.5 A, Enable H |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
VI Max (V) | 7 |
rDS(on) Max (mΩ) | 80 |
TSD Typ (°C) | 140 |
Thyst Typ (°C) | 10 |
Package Type | UDFN-6 |
Pwr Load Switch, High Side, 1.5A, Udfn-6 | Newark Electronics |
PWR LOAD SWITCH, HIGH SIDE, 1.5A, UDFN-6 | element14 |
NCP380 Series High Side Fixed 1.5 A Power Distribution Switch - UDFN-6 | Future Electronics |
USB Power SW Hi Side/DIST Single 5.5V 1.5A 6-Pin UDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP380HMU15AATBG?
Additional datasheets, footprints and schematics for NCP380HMU15AATBG are listed on our Part Details page. You can also find images and similar parts to NCP380HMU15AATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP380HMU15AATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP380HMU15AATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP380HMU15AATBG fall under?
The NCP380HMU15AATBG is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP380HMU15AATBG when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP380HMU15AATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP380HMU15AATBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP380HMU15AATBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP380HMU15AATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP380HMU15AATBG often in real-time on the comparison pages.
What if I can't find stock of NCP380HMU15AATBG?
You can fill out our help required form which you can use to request a quote for NCP380HMU15AATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.