Status: | Active |
---|---|
Series: | NCP367 |
RoHS: | Compliant |
Adjustable current limit and gain select |
Overvoltage protection up to 28 V |
On-Chip low RDS(on) NMOS transistor: 50 mΩ |
Overvoltage lockout (OVLO) |
Undervoltage lockout (UVLO) 1.85 V |
Soft start |
Alert FLAG(BAR) output and Shutdown EN(BAR) input |
Benefits |
---|
Can support dedicated charger and USB charging |
Applications |
---|
Cell Phones, Camera Phones, Digital Still Cameras, Personal Digital |
Description | NCP367, OCP 1.5A - OVLO 6.07V |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 28 |
P(AV) Max (W) | 0.3 |
VIT+ Typ (V) | 6.07 |
VIT Typ (V) | 5.97 |
IDDH Max (µA) | 130 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | DFN-8 |
Overvoltage Protector With Ocp And VBat Detect/Reel |Onsemi NCP367DPMUEETBG | Newark Electronics |
Battery Charger 8-Pin DFN EP T/R | Avnet America |
OV BATTERY PROTECTION, AC/DC/USB, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a NCP367DPMUEETBG?
Additional datasheets, footprints and schematics for NCP367DPMUEETBG are listed on our Part Details page. You can also find images and similar parts to NCP367DPMUEETBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP367DPMUEETBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP367DPMUEETBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP367DPMUEETBG fall under?
The NCP367DPMUEETBG is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP367DPMUEETBG when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP367DPMUEETBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP367DPMUEETBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP367DPMUEETBG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NCP367DPMUEETBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP367DPMUEETBG often in real-time on the comparison pages.
What if I can't find stock of NCP367DPMUEETBG?
You can fill out our help required form which you can use to request a quote for NCP367DPMUEETBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.