Status: | Active |
---|---|
Series: | NCP367 |
RoHS: | Compliant |
Prices starting from US$0.30
Adjustable current limit and gain select |
Overvoltage protection up to 28 V |
On-Chip low RDS(on) NMOS transistor: 50 mΩ |
Overvoltage lockout (OVLO) |
Undervoltage lockout (UVLO) 1.85 V |
Soft start |
Alert FLAG(BAR) output and Shutdown EN(BAR) input |
Benefits |
---|
Can support dedicated charger and USB charging |
Applications |
---|
Cell Phones, Camera Phones, Digital Still Cameras, Personal Digital |
Description | NCP367, OCP 1.5A - OVLO 5.85V |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 28 |
P(AV) Max (W) | 0.3 |
VIT+ Typ (V) | 5.85 |
VIT Typ (V) | 5.75 |
IDDH Max (µA) | 130 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | DFN-8 |
Overvoltage Protector With Ocp And VBat Detect/Reel |Onsemi NCP367DPMUECTBG | Newark Electronics |
NCP367D Series 1.2 - 28 Vin Battery Charge Front-End Protection - DFN-8 | Future Electronics |
Battery Charger 8-Pin DFN EP T/R | Avnet America |
OVER VOLTAGE PROTECTOR, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a NCP367DPMUECTBG?
Additional datasheets, footprints and schematics for NCP367DPMUECTBG are listed on our Part Details page. You can also find images and similar parts to NCP367DPMUECTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP367DPMUECTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP367DPMUECTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP367DPMUECTBG fall under?
The NCP367DPMUECTBG is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP367DPMUECTBG when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP367DPMUECTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP367DPMUECTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP367DPMUECTBG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP367DPMUECTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP367DPMUECTBG often in real-time on the comparison pages.
What if I can't find stock of NCP367DPMUECTBG?
You can fill out our help required form which you can use to request a quote for NCP367DPMUECTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.