Status: | Active |
---|---|
Series: | NCP360 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
7,212
in stock
|
Buy Now | |
element14
from US$0.30
|
7,212
in stock
|
Buy Now | |
Farnell
from US$0.30
|
7,212
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,985
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Fast Protection, Up to 20 V, with 25 µA Current Consumption |
On-chip PMOS Transistor |
Overvoltage Lockout (OVLO) |
Undervoltage Lockout (UVLO) |
Alert FLAG Output |
EN Enable Pin |
Thermal Shutdown |
6-Lead UDFN 2 x 2 mm Package |
TSOP-5 3 x 3 mm Package |
These are Pb-Free Devices |
Personal Digital Applications |
MP3 Players |
Computing |
Benefits |
---|
When wall adapter or AC-DC overvoltage appears, the internal pass element is turned off very fast in order to protect the downstream system. The current consumption is around 25 µA although the very fast turn off capability. |
No external device is necessary. |
Typical OVLO is set to 5.675 V. Additional threshold can be manufactured. Please contact your ON Semiconductor Sales contact for further information. |
Typical UVLO is set to 3.0 V. Additional thresholds can be manufactured. Please contact your ON Semiconductor Sales contact for further information. |
The microcontroller can take into account Flag status and controls thanks to EN pin the pass element state. |
The OVP device can be forced to off state thanks to this pin. |
When internal junction temperature is exceeded, the pass element is turned off. |
Very small package, small thickness. |
Low cost version. |
Applications |
---|
USB Devices |
Peripherals |
End Products |
---|
Mobile Phones |
Description | NCP360, OVLO 5.675 V |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 20 |
P(AV) Max (W) | 0.3 |
VIT+ Typ (V) | 5.675 |
VIT Typ (V) | 3 |
IDDH Max (µA) | 35 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSOP-5 / SOT-23-5 |
Overvoltage Protection Controller, Tsop5 | Newark Electronics |
OVERVOLTAGE PROTECTION CONTROLLER, TSOP5 | element14 |
NCP360SNT1G, USB OVP SUPERVISORY | RS |
NCP360 Series 3 V Threshold 20 V USB Positive Overvoltage Protection Controller | Future Electronics |
Volt Supervisor Controller 5-Pin TSOP T/R | Avnet America |
NCP360SNT1G, Voltage Supervisor 3.15 V, 5.9 V max., 5-Pin TSOP | ON Semiconductor NCP360SNT1G | RS Americas |
Where can I find additional details, specifications and documents for a NCP360SNT1G?
Additional datasheets, footprints and schematics for NCP360SNT1G are listed on our Part Details page. You can also find images and similar parts to NCP360SNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP360SNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP360SNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP360SNT1G fall under?
The NCP360SNT1G is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP360SNT1G when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP360SNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP360SNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP360SNT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for NCP360SNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP360SNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP360SNT1G?
You can fill out our help required form which you can use to request a quote for NCP360SNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.