Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2A |
On State Resistance | 0.038ohm |
Distribution Switch Case Style | WLCSP |
No. of Pins | 4Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
POWER LOAD SW, HIGH SIDE, -40 - 85DEG C | Farnell |
Power Load Switch, 5.5V, Wlcsp-4 | Newark Electronics |
Power Switch Hi Side 2A 4-Pin WLCSP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP334FCT2G?
Additional datasheets, footprints and schematics for NCP334FCT2G are listed on our Part Details page. You can also find images and similar parts to NCP334FCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP334FCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP334FCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP334FCT2G fall under?
The NCP334FCT2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP334FCT2G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP334FCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP334FCT2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP334FCT2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for NCP334FCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP334FCT2G often in real-time on the comparison pages.
What if I can't find stock of NCP334FCT2G?
You can fill out our help required form which you can use to request a quote for NCP334FCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.