NCP333FCT2G Protected Power Switches by ON Semiconductor

Load Switch with Discharge Path, 1.5 A


The NCP333 is a low Ron MOSFET controlled by an external logic pin, allowing optimization of battery life, and portable device autonomy. Indeed, thanks to a current consumption optimization with PMOS structure, leakage currents are eliminated by isolating connected IC's on the battery when not used.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.44
2,683,647
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
2,720
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.47
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

1.2 V 5.5 V Operating Range
55 mΩ P MOSFET at 3.3 V
DC Current up to 1.5 A
Output Auto-Discharge
Active High EN Pin
Applications
Load Management
Tablets
GPS
End Products
Mobile Phones
Digital Cameras

Specifications

Description NCP333
Compliance Pb-free Halide free
Over Current - Shutdown (Y/N) N
Over Current - Current Source (Y/N) N
Over Voltage Protection (Y/N) N
Reverse Current Blocking (Y/N) N
FAULT Signal (Y/N) N
PGOOD (Y/N) N
UVLO (Y/N) N
Rds(on) Typ (mΩ) 45
Max Current (A) 1.5
Output Discharge (Y/N) Y
IMON Output (Y/N) N
Adjustable Slew Rate (Y/N) N
Vin Min (V) 1.2
Vin Max (V) 5.5
Iq (µA) 1
eFuse / Hot Plug (Y/N) N
Input / Output 1:1
Package Type WLCSP-4

Alternative Descriptions

Load Switch With Discharge Path, 1.5 A/Reel |Onsemi NCP333FCT2G | Newark Electronics
NCP333 Series 5.5 V 1.5 A SMT Ultra-Small Controlled Load Switch - WLCSP-4 | Future Electronics
Power Switch Hi Side 1.5A 4-Pin WLCSP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP333FCT2G?

Additional datasheets, footprints and schematics for NCP333FCT2G are listed on our Part Details page. You can also find images and similar parts to NCP333FCT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP333FCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP333FCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP333FCT2G fall under?

The NCP333FCT2G is listed under Power Management > Protected Power Switches.

Can I view similar or alternative parts?

You can view similar parts to NCP333FCT2G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP333FCT2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP333FCT2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP333FCT2G have stock available?

Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP333FCT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP333FCT2G often in real-time on the comparison pages.

What if I can't find stock of NCP333FCT2G?

You can fill out our help required form which you can use to request a quote for NCP333FCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay