Status: | Active |
---|---|
Series: | NCP3337 |
RoHS: | Compliant |
High Accuracy Over Line and Load (±0.9% at 25C) |
Ultra Low Dropout Voltage at Full Load (260 mV typ) |
No Minimum Output Current Required for Stability |
Low Noise |
Low Shutdown Current |
Reverse Bias Protected |
2.9 V to 12 V Supply Range |
Thermal Shutdown Protection |
Current Limitation |
Requires Only 1.0 µF Output Capacitance for Stability |
Power Good Output |
Applications |
---|
PCMCIA Card |
Camcorders and Cameras |
Cable SetTop Box |
DSP Supply |
PCMCIA Card |
Camcoders and Cameras |
Cable SetTop Box |
End Products |
---|
Cellular Phones |
Networking Systems, DSL/Cable Modems |
MP3/CD Players |
Displays and Monitors |
Cellular Phones |
Networking Systems, DSL/Cable Modems |
MP3/CD Players |
Description | NCP3337 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.5 |
VI Min (V) | 2.9 |
VI Max (V) | 12 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.22 |
PSRR (dB) | 40 |
Noise (µVrms) | 46 |
Enable | Yes |
PowerGood | Yes |
Package Type | DFN-10 |
Ldo/Reel |Onsemi NCP3337MN330R2G | Newark Electronics |
Ultra High Accuracy, Low Iq, 500 mA with Power Good Low Dropout Regulator | Future Electronics |
LDO, 500MA, 3.3V, 10-DFN | element14 |
LDO Regulator Pos 3.3V 0.5A 10-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP3337MN330R2G?
Additional datasheets, footprints and schematics for NCP3337MN330R2G are listed on our Part Details page. You can also find images and similar parts to NCP3337MN330R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3337MN330R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3337MN330R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3337MN330R2G fall under?
The NCP3337MN330R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP3337MN330R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3337MN330R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3337MN330R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3337MN330R2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCP3337MN330R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3337MN330R2G often in real-time on the comparison pages.
What if I can't find stock of NCP3337MN330R2G?
You can fill out our help required form which you can use to request a quote for NCP3337MN330R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.