NCP3335ADM500R2G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 500 mA, Ultra-High Accuracy

Status: Unknown
Series: NCP3335A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP3335A is a high performance, Low Quiescent Current Low Dropout (LDO) Linear Voltage Regulator. With accuracy of ±0.9% over line and load and ultra-low quiescent current and noise it encompasses all of the necessary features required by today's consumer electronics. This unique device is guaranteed to be stable without a minimum load current requirement and stable with any type of capacitor as small as 1.0 µF. The NCP3335A LDO Linear Voltage Regulator also comes equipped with sense and noise reduction pins to increase the overall utility of the device. The NCP3335A offers reverse bias protection.

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Accuracy Over Line and Load (±0.9% at 25 °C)
UltraLow Dropout Voltage at Full Load (260 mV typ.)
No Minimum Output Current Required for Stability
Low Noise (31 Vrms w/10 nF Cnr and 51 Vrms w/out Cnr)
Low Shutdown Current (0.07 µA)
Reverse Bias Protected
2.6 V to 12 V Supply Range
Thermal Shutdown Protection
Current Limitation
Requires Only 1.0 µF Output capacitance for Stability
Stable with Any Type of Capacitor (including MLCC)
Available in 1.5V, 1.8V, 2.5 V, 2.8V, 2.85 V, 3.0V, 3.3 V, 5.0 V and Adjustable Output Voltages
These are PbFree Devices
Applications
Cellular Phones
Networking Systems, DSL/Cable Modems
Cable SetTop Box
Displays and Monitors
End Products
Camcoders and Cameras
PCMCIA Card
MP3/CD Players
DSP Supply

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO Regulator Pos 5V 0.83A 8-Pin Micro T/R | Avnet America
LDO, FIXED, 5V, 0.5A, MSOP-8 | element14
Ic,volt Regulator,fixed,+5V,tssop,8Pin,plastic |Onsemi NCP3335ADM500R2G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP3335ADM500R2G?

Additional datasheets, footprints and schematics for NCP3335ADM500R2G are listed on our Part Details page. You can also find images and similar parts to NCP3335ADM500R2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP3335ADM500R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3335ADM500R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP3335ADM500R2G fall under?

The NCP3335ADM500R2G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP3335ADM500R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3335ADM500R2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP3335ADM500R2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP3335ADM500R2G have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP3335ADM500R2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP3335ADM500R2G often in real-time on the comparison pages.

What if I can't find stock of NCP3335ADM500R2G?

You can fill out our help required form which you can use to request a quote for NCP3335ADM500R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay