Status: | Unknown |
---|---|
Series: | NCP3334 |
RoHS: | Compliant |
High Accuracy Over Line and Load (±0.9% at 25°C) |
Low Dropout Voltage of 340 mV maximum at 500 mA |
Low Noise of 38 µVrms |
Low Shutdown Current (0.07 µA) |
Reverse Bias Protected |
2.6 V to 12 V Supply Range |
Thermal Shutdown Protection |
Current Limitation |
Requires only 1.0 uF Output Capacitance for Stability |
Stable with any type of capacitor, including MLCC |
No Minimum Output Current Required for Stability |
This is a Pb Free Device |
Applications |
---|
PCMCIA Card |
Camcoders and Cameras |
Cable Set-Top Box |
Displays and Monitors |
End Products |
---|
Cellular Phones |
Networking Systems, DSL/Cable Modems |
MP3/CD Players |
Compliance | Pb-free Halide free |
---|
500mA LDO w/Adj Output, NCP3334DADJG | RS |
IC, VOLTAGE REGULATOR | element14 |
Where can I find additional details, specifications and documents for a NCP3334DADJG?
Additional datasheets, footprints and schematics for NCP3334DADJG are listed on our Part Details page. You can also find images and similar parts to NCP3334DADJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3334DADJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3334DADJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3334DADJG fall under?
The NCP3334DADJG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP3334DADJG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3334DADJG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3334DADJG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3334DADJG have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for NCP3334DADJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3334DADJG often in real-time on the comparison pages.
What if I can't find stock of NCP3334DADJG?
You can fill out our help required form which you can use to request a quote for NCP3334DADJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.