Status: | Active |
---|---|
Series: | NCP330 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
660
in stock
|
Buy Now | |
element14
from US$0.25
|
660
in stock
|
Buy Now | |
Farnell
from US$0.25
|
660
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.8 V to 5.5 V operating voltage |
30 mΩ RDS(ON) |
DC current up to 3 A |
Buit in soft start |
Reverse voltage protection |
Active high enable pin with integrated bridge |
Applications |
---|
Load Management |
End Products |
---|
Mobile Phones |
Description | NCP330 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 26 |
Max Current (A) | 3 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.8 |
Vin Max (V) | 5.5 |
Iq (µA) | 100 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Package Type | UDFN-4 |
Power Load Switch, High Side, 5V, Udfn-4 | Newark Electronics |
POWER LOAD SWITCH, HIGH SIDE, 5V, UDFN-4 | element14 |
NCP330MUTBG, 3A LOAD SWITCH | RS |
NCP330 Series 1 Channel 5.5 V 26 mOhm SMT High Side Load Switch - UDFN-4 | Future Electronics |
Power Switch Hi Side 3A 4-Pin UDFN EP T/R | Avnet America |
NCP330MUTBG Intelligent Power Switch, Load Switch,3A dc,1.8 to 5.5V,4-Pin, DFN | ON Semiconductor NCP330MUTBG | RS Americas |
Where can I find additional details, specifications and documents for a NCP330MUTBG?
Additional datasheets, footprints and schematics for NCP330MUTBG are listed on our Part Details page. You can also find images and similar parts to NCP330MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP330MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP330MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP330MUTBG fall under?
The NCP330MUTBG is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP330MUTBG when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP330MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP330MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP330MUTBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCP330MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP330MUTBG often in real-time on the comparison pages.
What if I can't find stock of NCP330MUTBG?
You can fill out our help required form which you can use to request a quote for NCP330MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.