Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 21V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 40Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | - |
Switching Frequency | 1.1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | Lead (27-Jun-2018) |
DC/DC CONV, AEC-Q100, 1.1MHZ, QFN-40 | element14 |
Dc/Dc Conv, Aec-Q100, 1.1Mhz, Qfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP3235MNTXG?
Additional datasheets, footprints and schematics for NCP3235MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP3235MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3235MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3235MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3235MNTXG fall under?
The NCP3235MNTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP3235MNTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3235MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3235MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP3235MNTXG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCP3235MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3235MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP3235MNTXG?
You can fill out our help required form which you can use to request a quote for NCP3235MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.