Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 21V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 40Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | - |
Switching Frequency | 550kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | Lead (27-Jun-2018) |
Dc/Dc Converter, Synchronous Buck, 550Khz, Qfn-40 | Newark Electronics |
Conv DC-DC Single Step Down 4.5V to 21V 40-Pin QFN T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 550KHZ, QFN-40 | Farnell |
Where can I find additional details, specifications and documents for a NCP3232NMNTXG?
Additional datasheets, footprints and schematics for NCP3232NMNTXG are listed on our Part Details page. You can also find images and similar parts to NCP3232NMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3232NMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3232NMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3232NMNTXG fall under?
The NCP3232NMNTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP3232NMNTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3232NMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3232NMNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP3232NMNTXG have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NCP3232NMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3232NMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP3232NMNTXG?
You can fill out our help required form which you can use to request a quote for NCP3232NMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.