Status: | Active |
---|---|
Series: | NCP3230 |
RoHS: | Compliant |
High Efficiency |
4.5 V to 18 V input range |
Integrated mosfets |
Adjustable soft-start timing, output voltage, |
Overvoltage, undervoltage, and overcurrent protection |
Safe startup into prebiased output |
Benefits |
---|
Reduces power consumption and minimizes thermal issues |
Allows operation from 5 V or 12 V bus rails |
Simplifies designs and improve reliabiilty |
Design flexibility |
Applications |
---|
high current POL applications |
base stations |
networking |
End Products |
---|
powering asics, fpga, and DSPs |
server and storage |
Description | NCP3230 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 18 |
VO Typ (V) | 1 |
IO Typ (A) | 30 |
Efficiency (%) | 95 |
fSW Typ (kHz) | 500 |
Package Type | QFN-40 |
DC/DC CONV, SYNC BUCK, 500KHZ, QFN-40 | Farnell |
Conv DC-DC Single Buck 4.5V 18V 40-Pin QFN EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP3230MNTXG?
Additional datasheets, footprints and schematics for NCP3230MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP3230MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3230MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3230MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3230MNTXG fall under?
The NCP3230MNTXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3230MNTXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3230MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3230MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3230MNTXG have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for NCP3230MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3230MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP3230MNTXG?
You can fill out our help required form which you can use to request a quote for NCP3230MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.