Status: | Unknown |
---|---|
Series: | NCP3163 |
RoHS: | Compliant |
Output Switch Current in Excess of 3.0 A |
3.4 A Peak Switch Current |
Frequency is Adjustable from 50 kHz to 300 kHz |
Operation from 2.5 V to 40 V Input |
Precision 2% Reference for Accurate Output Voltage Control |
Cycle-by-Cycle Current Limiting |
Internal Thermal Shutdown Protection |
Exposed Pad Power Package |
Excel Based Design Tool Available |
Benefits |
---|
Integrated output switch with high current capability |
The burst mode architecture allows higher peak current to achieve higher average output current |
Higher efficiency at slower Fsw Reduced output cap at higher Fsw |
Wide input voltage for use in many applications |
Accurate Output Voltage Control |
System level protection |
System level protection |
Thermally enhanced package for higher output current |
Applications |
---|
Pre-Regulator for Linear Regulators |
Distributed Power Systems |
xDSL / Cable Modems / DC-DC Modules |
End Products |
---|
Automotive DC-DC |
High Power LED |
Battery Charger |
Compliance | Pb-free Halide free |
---|
Step-Up/-Down/Invert Regulator, 250Khz Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP3163PWG?
Additional datasheets, footprints and schematics for NCP3163PWG are listed on our Part Details page. You can also find images and similar parts to NCP3163PWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3163PWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3163PWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3163PWG fall under?
The NCP3163PWG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3163PWG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3163PWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3163PWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3163PWG have stock available?
Authorised distributors including Farnell, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for NCP3163PWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3163PWG often in real-time on the comparison pages.
What if I can't find stock of NCP3163PWG?
You can fill out our help required form which you can use to request a quote for NCP3163PWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.