Status: | Active |
---|---|
Series: | NCP3136 |
RoHS: | Compliant |
Automatic DCM/CCM and FCCM operating modes |
1.1MHz Switching Frequency |
3mm by 3mm QFN package |
Output range from 0.6V to 0.84Vin |
Over/Undervoltage, Overcurrent, and Overtemperature protection |
Internal 1.5ms soft start |
Safe start up into prebias output |
hiccup mode during short circuit conditions |
Up to 5A continuous current |
Benefits |
---|
Improve efficiency at light loads or use fixed frequency operating mode |
High switching frequency to minimize passives (inductor, capacitors) |
Small size reduce board space. QFN thermally enhance for power dissipation |
Flexibility allows same device for multiple applications |
Protect IC against faults |
Reduce inrush current during start up |
Prevents reverse current flow from output capacitor |
prevents mosfet damage and recovery when short removed |
Applications |
---|
5V and 3.3V POL applications |
solid state drives |
End Products |
---|
servers/desktops/notebooks |
base station/networking |
Description | NCP3136, Integrated Synchronous Buck Converter 6 A |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 2.9 |
VCC Max (V) | 5.5 |
VO Typ (V) | 1.2 |
IO Typ (A) | 5 |
Efficiency (%) | 95 |
fSW Typ (kHz) | 1100 |
Package Type | QFN-16 |
Dc/Dc Conv, Sync Buck, 1.1Mhz, Qfn-16 | Newark Electronics |
DC/DC Switching Regulator, Adjustable, Buck (Step Down), 1 Output, 600 mV to 4.62 V, 6 A, 1.1 MHz, 16 Pins, QFN-EP | Avnet America |
DC/DC CONV, SYNC BUCK, 1.1MHZ, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a NCP3136MNTXG?
Additional datasheets, footprints and schematics for NCP3136MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP3136MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3136MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3136MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3136MNTXG fall under?
The NCP3136MNTXG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3136MNTXG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3136MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3136MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3136MNTXG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Avnet Asia and EBV Elektronik have stock available or on a lead time for NCP3136MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3136MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP3136MNTXG?
You can fill out our help required form which you can use to request a quote for NCP3136MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.